IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > graphics tablets > Wacom MTE-450/K-NL

Bamboo, NL

Brand: Wacom
Product code: MTE-450/K-NL
EAN/UPC code: 4949268613507
Category: graphics tablets 
Release date: 02 May 2007
Info modified on: 22 Sep 2008 15:22:26
Bamboo pen tablet, A6, 186 x 200mm, USB
MTE-450/K-NL Wacom
50k

93k
92k
71k

MAKE IT PERSONAL

The documents you create don’t have to be like all the rest. With Bamboo it’s personal. You can add your own distinctive touches to anything you create or review by adding handwritten notes, sketches or doodles to get your point across and make your mark.

MAKE IT EASIER

Technology shouldn’t make life more complicated. Bamboo provides a simpler, more natural ... More>>>

Specs
Alternatives
Options
Tablet
Connectivity technology Wired
Resolution 2540 lpi
Interface USB
Maximum reading height 3-5 mm
Active area 147.6 x 92.3 mm
Weight 860 g
Maximum report rate 133 points per second
Pen
Pressure levels 512
Pen weight 11 g
Pen dimensions LxD 11.4 x 142.5 mm
Accuracy pen +/- 0.5 mm
Packaging content
Tablet included
Mouse included
Pen included
Weight & dimensions
Dimensions W x D x H 200 x 186 x 10.7 mm
System requirements
Minimum system requirements CD-ROM
USB
Compatible operating systems Windows 2000, XP, Vista
Mac OS X 10.3.9
Minimum processor Intel/PowerPC
Mac compatibility
Energy management
Power requirements DC 5V (+/- 5%), 50 mA (max)
Technical details
Bundled software JustWrite Office Windows 2000/XP
37 offers, from €51.20